10000pF -20%, +80% 50V Ceramic Capacitor Z5V Radial, Disc
CAP CER 10000PF 50V Z5V RADIAL
CAP CER 10000PF 50V Z5V RADIAL
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | D103Z25Z5VF6UJ5R-ND | D103Z25Z5VF6UJ5R | D103Z25Z5VF6UJ5R |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) |