Vishay Intertechnology, Inc. Ceramic Capacitors D103Z25Z5VF6TJ5R

Description
10000pF -20%, +80% 50V Ceramic Capacitor Z5V Radial, Disc
Request a Quote Datasheet
Description
10000pF -20%, +80% 50V Ceramic Capacitor Z5V Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D103Z25Z5VF6TJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D103Z25Z5VF6TJ5R-ND
Ceramic Capacitors D103Z25Z5VF6TJ5R-ND
10000pF -20%, +80% 50V Ceramic Capacitor Z5V Radial, Disc

10000pF -20%, +80% 50V Ceramic Capacitor Z5V Radial, Disc

Buy Now Datasheet
D 50V 10Nf -20/% Z5V Reel E3 Vishay - 91K7239 - Newark, An Avnet Company
Chicago, IL, United States
D 50V 10Nf -20/% Z5V Reel E3 Vishay
91K7239
D 50V 10Nf -20/% Z5V Reel E3 Vishay 91K7239
D 50V 10NF -20/% Z5V REEL E3

D 50V 10NF -20/% Z5V REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - D103Z25Z5VF6TJ5R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
D103Z25Z5VF6TJ5R
Capacitors - Ceramic Capacitors D103Z25Z5VF6TJ5R
CAP CER 10000PF 50V Z5V RADIAL

CAP CER 10000PF 50V Z5V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number D103Z25Z5VF6TJ5R-ND 91K7239 D103Z25Z5VF6TJ5R
Product Name Ceramic Capacitors D 50V 10Nf -20/% Z5V Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/021333 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers