Vishay Intertechnology, Inc. Ceramic Capacitors D103M47Y5UL6UL5R

Description
10000pF ±20% 500V Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
10000pF ±20% 500V Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D103M47Y5UL6UL5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D103M47Y5UL6UL5R-ND
Ceramic Capacitors D103M47Y5UL6UL5R-ND
10000pF ±20% 500V Ceramic Capacitor Y5U (E) Radial, Disc

10000pF ±20% 500V Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
D 500V 10Nf ±20% Ammo E3 Vishay - 21M7486 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 10Nf ±20% Ammo E3 Vishay
21M7486
D 500V 10Nf ±20% Ammo E3 Vishay 21M7486
D 500V 10nF ±20% AMMO e3

D 500V 10nF ±20% AMMO e3

Supplier's Site
Capacitors - Ceramic Capacitors - D103M47Y5UL6UL5R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
D103M47Y5UL6UL5R
Capacitors - Ceramic Capacitors D103M47Y5UL6UL5R
CAP CER 10000PF 500V Y5U RADIAL

CAP CER 10000PF 500V Y5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number D103M47Y5UL6UL5R-ND 21M7486 D103M47Y5UL6UL5R
Product Name Ceramic Capacitors D 500V 10Nf ±20% Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101113U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers