Vishay Intertechnology, Inc. Ceramic Capacitors D103M47Y5UL6UJ5R

Description
10000pF ±20% 500V Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
10000pF ±20% 500V Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D103M47Y5UL6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D103M47Y5UL6UJ5R-ND
Ceramic Capacitors D103M47Y5UL6UJ5R-ND
10000pF ±20% 500V Ceramic Capacitor Y5U (E) Radial, Disc

10000pF ±20% 500V Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1150574-D103M47Y5UL6UJ5R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1150574-D103M47Y5UL6UJ5R
Capacitors - Ceramic Capacitors 1150574-D103M47Y5UL6UJ5R
Win Source Part Number: 1150574-D103M47Y5UL6 UJ5R Category: Capacitors>Ceramic Capacitors Series: D Package: Tape & Box (TB) Applications: General Purpose Standard Package: 2,000 Capacitance: 10000 pF Tolerance: ±20% Voltage - Rated: 500V Temperature Coefficient: Y5U (E) Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -30°C ~ 125°C Dimension: 0.472" Dia (12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 1150574-D103M47Y5UL6UJ5R
Category: Capacitors>Ceramic Capacitors
Series: D
Package: Tape & Box (TB)
Applications: General Purpose
Standard Package: 2,000
Capacitance: 10000 pF
Tolerance: ±20%
Voltage - Rated: 500V
Temperature Coefficient: Y5U (E)
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -30°C ~ 125°C
Dimension: 0.472" Dia (12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
Singapore, Singapore
10000PF 500V Capacitor
60-D103M47Y5UL6UJ5R
10000PF 500V Capacitor 60-D103M47Y5UL6UJ5R
CAP CER 10000PF 500V Y5U RADIAL Product overview: D103M47Y5UL6UJ5R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D103M47Y5UL6UJ5R can be used for catalog matching and distributor lookup.

CAP CER 10000PF 500V Y5U RADIAL Product overview: D103M47Y5UL6UJ5R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D103M47Y5UL6UJ5R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D 500V 10Nf ± 20% Y5U Ammo E3 Vishay - 21M7485 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 10Nf ± 20% Y5U Ammo E3 Vishay
21M7485
D 500V 10Nf ± 20% Y5U Ammo E3 Vishay 21M7485
D 500V 10nF ± 20% Y5U AMMO e3

D 500V 10nF ± 20% Y5U AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D103M47Y5UL6UJ5R-ND 1150574-D103M47Y5UL6UJ5R 60-D103M47Y5UL6UJ5R 21M7485
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 10000PF 500V Capacitor D 500V 10Nf ± 20% Y5U Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK06BX393K - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402B102K101NGTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details