Vishay Precision Group Ceramic Capacitors D103M43Z5UL6UE5R

Description
10000pF ±20% 500V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
10000pF ±20% 500V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D103M43Z5UL6UE5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D103M43Z5UL6UE5R-ND
Ceramic Capacitors D103M43Z5UL6UE5R-ND
10000pF ±20% 500V Ceramic Capacitor Z5U Radial, Disc

10000pF ±20% 500V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
D 500V 10Nf ±20% Z5U Ammo E3 Vishay - 91K7230 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 10Nf ±20% Z5U Ammo E3 Vishay
91K7230
D 500V 10Nf ±20% Z5U Ammo E3 Vishay 91K7230
D 500V 10nF ±20% Z5U AMMO e3

D 500V 10nF ±20% Z5U AMMO e3

Supplier's Site
Capacitors - Ceramic Capacitors - D103M43Z5UL6UE5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D103M43Z5UL6UE5R
Capacitors - Ceramic Capacitors D103M43Z5UL6UE5R
CAP CER 10000PF 500V Z5U RADIAL

CAP CER 10000PF 500V Z5U RADIAL

Supplier's Site
Ceramic Capacitors - D103M43Z5UL6UE5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D103M43Z5UL6UE5R
Ceramic Capacitors D103M43Z5UL6UE5R
CAP CER 10000PF 500V Z5U RADIAL

CAP CER 10000PF 500V Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D103M43Z5UL6UE5R-ND 91K7230 D103M43Z5UL6UE5R D103M43Z5UL6UE5R
Product Name Ceramic Capacitors D 500V 10Nf ±20% Z5U Ammo E3 Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U025CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - C11AH2R4B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers