Vishay Intertechnology, Inc. Ceramic Capacitors D103M29Z5UH65L2R

Description
10000pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
10000pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D103M29Z5UH65L2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D103M29Z5UH65L2R-ND
Ceramic Capacitors D103M29Z5UH65L2R-ND
10000pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

10000pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
D 100V 10Nf ± 20% Z5U Bulk E3 Vishay - 91K7226 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 10Nf ± 20% Z5U Bulk E3 Vishay
91K7226
D 100V 10Nf ± 20% Z5U Bulk E3 Vishay 91K7226
D 100V 10nF ± 20% Z5U BULK e3

D 100V 10nF ± 20% Z5U BULK e3

Supplier's Site
Capacitors - Ceramic Capacitors - D103M29Z5UH65L2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D103M29Z5UH65L2R
Capacitors - Ceramic Capacitors D103M29Z5UH65L2R
CAP CER 10000PF 100V Z5U RADIAL

CAP CER 10000PF 100V Z5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D103M29Z5UH65L2R-ND 91K7226 D103M29Z5UH65L2R
Product Name Ceramic Capacitors D 100V 10Nf ± 20% Z5U Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100391GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details