Vishay Intertechnology, Inc. Ceramic Capacitors D103M29Z5UF65J5R

Description
10000pF ±20% 50V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
10000pF ±20% 50V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D103M29Z5UF65J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D103M29Z5UF65J5R-ND
Ceramic Capacitors D103M29Z5UF65J5R-ND
10000pF ±20% 50V Ceramic Capacitor Z5U Radial, Disc

10000pF ±20% 50V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
D 50V 10Nf ± 20% Z5U Bulk E3 Vishay - 91K7216 - Newark, An Avnet Company
Chicago, IL, United States
D 50V 10Nf ± 20% Z5U Bulk E3 Vishay
91K7216
D 50V 10Nf ± 20% Z5U Bulk E3 Vishay 91K7216
D 50V 10nF ± 20% Z5U BULK e3

D 50V 10nF ± 20% Z5U BULK e3

Supplier's Site
Ceramic Capacitors - D103M29Z5UF65J5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D103M29Z5UF65J5R
Ceramic Capacitors D103M29Z5UF65J5R
CAP CER 10000PF 50V Z5U RADIAL

CAP CER 10000PF 50V Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number D103M29Z5UF65J5R-ND 91K7216 D103M29Z5UF65J5R
Product Name Ceramic Capacitors D 50V 10Nf ± 20% Z5U Bulk E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA0A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers