Vishay Intertechnology, Inc. Ceramic Capacitors D103K69Y5PL65L0R

Description
10000pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
10000pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D103K69Y5PL65L0R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D103K69Y5PL65L0R-ND
Ceramic Capacitors D103K69Y5PL65L0R-ND
10000pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

10000pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
D 500V 10Nf ±10% Y5P Bulk E3 Vishay - 21M7482 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 10Nf ±10% Y5P Bulk E3 Vishay
21M7482
D 500V 10Nf ±10% Y5P Bulk E3 Vishay 21M7482
D 500V 10nF ±10% Y5P BULK e3

D 500V 10nF ±10% Y5P BULK e3

Supplier's Site
Capacitors - Ceramic Capacitors - D103K69Y5PL65L0R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D103K69Y5PL65L0R
Capacitors - Ceramic Capacitors D103K69Y5PL65L0R
CAP CER 10000PF 500V Y5P RADIAL

CAP CER 10000PF 500V Y5P RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D103K69Y5PL65L0R-ND 21M7482 D103K69Y5PL65L0R
Product Name Ceramic Capacitors D 500V 10Nf ±10% Y5P Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C232M100AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details