Vishay Intertechnology, Inc. Ceramic Capacitors D103K69Y5PL65J0R

Description
10000pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
10000pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D103K69Y5PL65J0R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D103K69Y5PL65J0R-ND
Ceramic Capacitors D103K69Y5PL65J0R-ND
10000pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

10000pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D103K69Y5PL65J0R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D103K69Y5PL65J0R
Capacitors - Ceramic Capacitors D103K69Y5PL65J0R
CAP CER 10000PF 500V Y5P RADIAL

CAP CER 10000PF 500V Y5P RADIAL

Supplier's Site
D 500V 10Nf ±10% Y5P Bulk E3 Vishay - 21M7481 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 10Nf ±10% Y5P Bulk E3 Vishay
21M7481
D 500V 10Nf ±10% Y5P Bulk E3 Vishay 21M7481
D 500V 10nF ±10% Y5P BULK e3

D 500V 10nF ±10% Y5P BULK e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D103K69Y5PL65J0R-ND D103K69Y5PL65J0R 21M7481
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 500V 10Nf ±10% Y5P Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Ceramic Capacitors - 0603J0100180FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details