Vishay Intertechnology, Inc. Ceramic Capacitors D103K69Y5PL63J7R

Description
10000pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
10000pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D103K69Y5PL63J7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D103K69Y5PL63J7R-ND
Ceramic Capacitors D103K69Y5PL63J7R-ND
10000pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

10000pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,10Nf,500Vdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay - 91K7211 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,10Nf,500Vdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay
91K7211
Capacitor,ceramic,10Nf,500Vdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay 91K7211
Capacitor,Ceramic,10 nF,500VDC,10-% Tol,10+% Tol,Y5P-TC Code,-10,10%-TC

Capacitor,Ceramic,10nF,500VDC,10-% Tol,10+% Tol,Y5P-TC Code,-10,10%-TC

Supplier's Site
Capacitors - Ceramic Capacitors - D103K69Y5PL63J7R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D103K69Y5PL63J7R
Capacitors - Ceramic Capacitors D103K69Y5PL63J7R
CAP CER 10000PF 500V Y5P RADIAL

CAP CER 10000PF 500V Y5P RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D103K69Y5PL63J7R-ND 91K7211 D103K69Y5PL63J7R
Product Name Ceramic Capacitors Capacitor,ceramic,10Nf,500Vdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10R471K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details