Vishay Intertechnology, Inc. Ceramic Capacitors D103K69X7RL6BJ0R

Description
10000pF ±10% 500V Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
10000pF ±10% 500V Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D103K69X7RL6BJ0R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D103K69X7RL6BJ0R-ND
Ceramic Capacitors D103K69X7RL6BJ0R-ND
10000pF ±10% 500V Ceramic Capacitor X7R Radial, Disc

10000pF ±10% 500V Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D103K69X7RL6BJ0R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D103K69X7RL6BJ0R
Capacitors - Ceramic Capacitors D103K69X7RL6BJ0R
CAP CER 10000PF 500V X7R RADIAL

CAP CER 10000PF 500V X7R RADIAL

Supplier's Site
D 500V 10Nf ±10% X7R Bulk E3 Vishay - 91K7205 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 10Nf ±10% X7R Bulk E3 Vishay
91K7205
D 500V 10Nf ±10% X7R Bulk E3 Vishay 91K7205
D 500V 10nF ±10% X7R BULK e3

D 500V 10nF ±10% X7R BULK e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D103K69X7RL6BJ0R-ND D103K69X7RL6BJ0R 91K7205
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 500V 10Nf ±10% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C124U025BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details