Vishay Intertechnology, Inc. Ceramic Capacitors D103K69X7RL65J0R

Description
10000pF ±10% 500V Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
10000pF ±10% 500V Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D103K69X7RL65J0R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D103K69X7RL65J0R-ND
Ceramic Capacitors D103K69X7RL65J0R-ND
10000pF ±10% 500V Ceramic Capacitor X7R Radial, Disc

10000pF ±10% 500V Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
D 500V 10Nf ±10% X7R Bulk E3 Vishay - 91K7209 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 10Nf ±10% X7R Bulk E3 Vishay
91K7209
D 500V 10Nf ±10% X7R Bulk E3 Vishay 91K7209
D 500V 10nF ±10% X7R BULK e3

D 500V 10nF ±10% X7R BULK e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number D103K69X7RL65J0R-ND 91K7209
Product Name Ceramic Capacitors D 500V 10Nf ±10% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C103U050AB2BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-1240-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details