Vishay Precision Group Ceramic Capacitors D103K59X7RK6BK0R

Description
10000pF ±10% 200V Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
10000pF ±10% 200V Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D103K59X7RK6BK0R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D103K59X7RK6BK0R-ND
Ceramic Capacitors D103K59X7RK6BK0R-ND
10000pF ±10% 200V Ceramic Capacitor X7R Radial, Disc

10000pF ±10% 200V Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D103K59X7RK6BK0R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D103K59X7RK6BK0R
Capacitors - Ceramic Capacitors D103K59X7RK6BK0R
CAP CER 10000PF 200V X7R RADIAL

CAP CER 10000PF 200V X7R RADIAL

Supplier's Site
D 200V 10Nf ± 10% X7R Bulk E3 Vishay - 91K7204 - Newark, An Avnet Company
Chicago, IL, United States
D 200V 10Nf ± 10% X7R Bulk E3 Vishay
91K7204
D 200V 10Nf ± 10% X7R Bulk E3 Vishay 91K7204
D 200V 10nF ± 10% X7R BULK e3

D 200V 10nF ± 10% X7R BULK e3

Supplier's Site
Ceramic Capacitors - D103K59X7RK6BK0R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D103K59X7RK6BK0R
Ceramic Capacitors D103K59X7RK6BK0R
CAP CER 10000PF 200V X7R RADIAL

CAP CER 10000PF 200V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D103K59X7RK6BK0R-ND D103K59X7RK6BK0R 91K7204 D103K59X7RK6BK0R
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 200V 10Nf ± 10% X7R Bulk E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011283 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0101P20CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details