Vishay Intertechnology, Inc. Ceramic Capacitors D103K39Y5PF6UJ5R

Description
10000pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
10000pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D103K39Y5PF6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D103K39Y5PF6UJ5R-ND
Ceramic Capacitors D103K39Y5PF6UJ5R-ND
10000pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc

10000pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D103K39Y5PF6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D103K39Y5PF6UJ5R
Capacitors - Ceramic Capacitors D103K39Y5PF6UJ5R
CAP CER 10000PF 50V Y5P RADIAL

CAP CER 10000PF 50V Y5P RADIAL

Supplier's Site
D 50V 10Nf ± 10% Y5P Ammo E3 Vishay - 91K7193 - Newark, An Avnet Company
Chicago, IL, United States
D 50V 10Nf ± 10% Y5P Ammo E3 Vishay
91K7193
D 50V 10Nf ± 10% Y5P Ammo E3 Vishay 91K7193
D 50V 10nF ± 10% Y5P AMMO e3

D 50V 10nF ± 10% Y5P AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D103K39Y5PF6UJ5R-ND D103K39Y5PF6UJ5R 91K7193
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 50V 10Nf ± 10% Y5P Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U040BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details