Vishay Intertechnology, Inc. Ceramic Capacitors D102Z20Y5VL63J5R

Description
1000pF -20%, +80% 500V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
1000pF -20%, +80% 500V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D102Z20Y5VL63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D102Z20Y5VL63J5R-ND
Ceramic Capacitors D102Z20Y5VL63J5R-ND
1000pF -20%, +80% 500V Ceramic Capacitor Y5V (F) Radial, Disc

1000pF -20%, +80% 500V Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,1Nf,500Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Vishay - 91K7183 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1Nf,500Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Vishay
91K7183
Capacitor,ceramic,1Nf,500Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Vishay 91K7183
Capacitor,Ceramic,1n F,500VDC,20-% Tol,80+% Tol,Y5V-TC Code,-82,22%-TC

Capacitor,Ceramic,1nF,500VDC,20-% Tol,80+% Tol,Y5V-TC Code,-82,22%-TC

Supplier's Site
Capacitors - Ceramic Capacitors - D102Z20Y5VL63J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D102Z20Y5VL63J5R
Capacitors - Ceramic Capacitors D102Z20Y5VL63J5R
CAP CER 1000PF 500V Y5V RADIAL

CAP CER 1000PF 500V Y5V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D102Z20Y5VL63J5R-ND 91K7183 D102Z20Y5VL63J5R
Product Name Ceramic Capacitors Capacitor,ceramic,1Nf,500Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details