Vishay Intertechnology, Inc. Ceramic Capacitors D102M20Z5UH6TL2R

Description
1000pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
1000pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D102M20Z5UH6TL2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D102M20Z5UH6TL2R-ND
Ceramic Capacitors D102M20Z5UH6TL2R-ND
1000pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

1000pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D102M20Z5UH6TL2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D102M20Z5UH6TL2R
Capacitors - Ceramic Capacitors D102M20Z5UH6TL2R
CAP CER 1000PF 100V Z5U RADIAL

CAP CER 1000PF 100V Z5U RADIAL

Supplier's Site
D 100V 1Nf ± 20% Z5U Reel E3 Vishay - 91K7160 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 1Nf ± 20% Z5U Reel E3 Vishay
91K7160
D 100V 1Nf ± 20% Z5U Reel E3 Vishay 91K7160
D 100V 1nF ± 20% Z5U REEL e3

D 100V 1nF ± 20% Z5U REEL e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D102M20Z5UH6TL2R-ND D102M20Z5UH6TL2R 91K7160
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 1Nf ± 20% Z5U Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M39014/011331 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers