Vishay Intertechnology, Inc. Ceramic Capacitors D102M20Z5UH65L2R

Description
1000pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
1000pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D102M20Z5UH65L2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D102M20Z5UH65L2R-ND
Ceramic Capacitors D102M20Z5UH65L2R-ND
1000pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

1000pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
D 100V 1Nf ± 20% Z5U Bulk E3 Vishay - 91K7166 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 1Nf ± 20% Z5U Bulk E3 Vishay
91K7166
D 100V 1Nf ± 20% Z5U Bulk E3 Vishay 91K7166
D 100V 1nF ± 20% Z5U BULK e3

D 100V 1nF ± 20% Z5U BULK e3

Supplier's Site
Capacitors - Ceramic Capacitors - D102M20Z5UH65L2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D102M20Z5UH65L2R
Capacitors - Ceramic Capacitors D102M20Z5UH65L2R
CAP CER 1000PF 100V Z5U RADIAL

CAP CER 1000PF 100V Z5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D102M20Z5UH65L2R-ND 91K7166 D102M20Z5UH65L2R
Product Name Ceramic Capacitors D 100V 1Nf ± 20% Z5U Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C242U200BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2400 microF
View Details
4 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details