Vishay Intertechnology, Inc. Ceramic Capacitors D102K25Y5PL6UJ5R

Description
1000pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
1000pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-D102K25Y5PL6UJ5RCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-D102K25Y5PL6UJ5RCT-ND
Ceramic Capacitors 56-D102K25Y5PL6UJ5RCT-ND
1000pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

1000pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 56-D102K25Y5PL6UJ5RTB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-D102K25Y5PL6UJ5RTB-ND
Ceramic Capacitors 56-D102K25Y5PL6UJ5RTB-ND
1000pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

1000pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Disc Capacitor, 1000Pf, 500V, Radial Rohs Compliant Vishay - 73AJ3632 - Newark, An Avnet Company
Chicago, IL, United States
Disc Capacitor, 1000Pf, 500V, Radial Rohs Compliant Vishay
73AJ3632
Disc Capacitor, 1000Pf, 500V, Radial Rohs Compliant Vishay 73AJ3632
DISC CAPACITOR, 1000PF, 500V, RADIAL ROHS COMPLIANT: YES

DISC CAPACITOR, 1000PF, 500V, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 56-D102K25Y5PL6UJ5RCT-ND 73AJ3632
Product Name Ceramic Capacitors Disc Capacitor, 1000Pf, 500V, Radial Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C563U040CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402B102K101YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details