Vishay Intertechnology, Inc. 0.001uF 500V Capacitor D102K25Y5PL6TJ5R

Description
Cap Ceramic Single 0.001uF 500V Y5P 10% (6.5 X 3.5mm) Radial 5mm 125°C T/R Product overview: D102K25Y5PL6TJ5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D102K25Y5PL6TJ5R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic Single 0.001uF 500V Y5P 10% (6.5 X 3.5mm) Radial 5mm 125°C T/R Product overview: D102K25Y5PL6TJ5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D102K25Y5PL6TJ5R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.001uF 500V Capacitor
60-D102K25Y5PL6TJ5R
0.001uF 500V Capacitor 60-D102K25Y5PL6TJ5R
Cap Ceramic Single 0.001uF 500V Y5P 10% (6.5 X 3.5mm) Radial 5mm 125°C T/R Product overview: D102K25Y5PL6TJ5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D102K25Y5PL6TJ5R can be used for catalog matching and distributor lookup.

Cap Ceramic Single 0.001uF 500V Y5P 10% (6.5 X 3.5mm) Radial 5mm 125°C T/R Product overview: D102K25Y5PL6TJ5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D102K25Y5PL6TJ5R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 56-D102K25Y5PL6TJ5RCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-D102K25Y5PL6TJ5RCT-ND
Ceramic Capacitors 56-D102K25Y5PL6TJ5RCT-ND
1000pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

1000pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 56-D102K25Y5PL6TJ5RTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-D102K25Y5PL6TJ5RTR-ND
Ceramic Capacitors 56-D102K25Y5PL6TJ5RTR-ND
1000pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

1000pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - D102K25Y5PL6TJ5R - 802851-D102K25Y5PL6TJ5R - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - D102K25Y5PL6TJ5R
802851-D102K25Y5PL6TJ5R
Ceramic Capacitors - D102K25Y5PL6TJ5R 802851-D102K25Y5PL6TJ5R
Manufacturer: Vishay BC Components Win Source Part Number: 802851-D102K25Y5PL6T J5R Packaging: Reel Mounting Style: Through Hole Applications: Use For General Capacitance: 1000pF Tolerance: ±10% Voltage - Rated: 500V Temperature Coefficient: Y5P (B) Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Temperature Range - Operating: -30°C ~ 125°C Dimension: 0.256" Dia (6.50mm) Manufacturer Package: Radial, Disc Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay BC Components
Win Source Part Number: 802851-D102K25Y5PL6TJ5R
Packaging: Reel
Mounting Style: Through Hole
Applications: Use For General
Capacitance: 1000pF
Tolerance: ±10%
Voltage - Rated: 500V
Temperature Coefficient: Y5P (B)
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads - Kinked
Temperature Range - Operating: -30°C ~ 125°C
Dimension: 0.256" Dia (6.50mm)
Manufacturer Package: Radial, Disc
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
Disc Capacitor, 1000Pf, 500V, Radial Rohs Compliant Vishay - 73AJ3631 - Newark, An Avnet Company
Chicago, IL, United States
Disc Capacitor, 1000Pf, 500V, Radial Rohs Compliant Vishay
73AJ3631
Disc Capacitor, 1000Pf, 500V, Radial Rohs Compliant Vishay 73AJ3631
DISC CAPACITOR, 1000PF, 500V, RADIAL ROHS COMPLIANT: YES

DISC CAPACITOR, 1000PF, 500V, RADIAL ROHS COMPLIANT: YES

Supplier's Site
CAP CER 1000PF 500V Y5P RADIAL - 886-D102K25Y5PL6TJ5R - Utmel Electronic Limited
Hong Kong, China
CAP CER 1000PF 500V Y5P RADIAL
886-D102K25Y5PL6TJ5R
CAP CER 1000PF 500V Y5P RADIAL 886-D102K25Y5PL6TJ5R
CAP CER 1000PF 500V Y5P RADIAL

CAP CER 1000PF 500V Y5P RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-D102K25Y5PL6TJ5R 56-D102K25Y5PL6TJ5RCT-ND 802851-D102K25Y5PL6TJ5R 73AJ3631 886-D102K25Y5PL6TJ5R
Product Name 0.001uF 500V Capacitor Ceramic Capacitors Ceramic Capacitors - D102K25Y5PL6TJ5R Disc Capacitor, 1000Pf, 500V, Radial Rohs Compliant Vishay CAP CER 1000PF 500V Y5P RADIAL
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 C (-22 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Y5P
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - M39014/021328 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers