Vishay Intertechnology, Inc. Ceramic Capacitors D102K25Y5PL63L6R

Description
1000pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
1000pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1457PH-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1457PH-ND
Ceramic Capacitors 1457PH-ND
1000pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

1000pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Cap, 1000Pf, 500V, 10%, Y5P; Capacitance Vishay - 57AC1840 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 500V, 10%, Y5P; Capacitance Vishay
57AC1840
Cap, 1000Pf, 500V, 10%, Y5P; Capacitance Vishay 57AC1840
CAP, 1000PF, 500V, 10%, Y5P; Capacitance:1000pF; Voltage Rating:500V; Product Range:D Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

CAP, 1000PF, 500V, 10%, Y5P; Capacitance:1000pF; Voltage Rating:500V; Product Range:D Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1457PH-ND 57AC1840
Product Name Ceramic Capacitors Cap, 1000Pf, 500V, 10%, Y5P; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers