Vishay Intertechnology, Inc. Ceramic Capacitors D102K20Y5PH6TL2R

Description
1000pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
1000pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D102K20Y5PH6TL2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D102K20Y5PH6TL2R-ND
Ceramic Capacitors D102K20Y5PH6TL2R-ND
1000pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

1000pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D102K20Y5PH6TL2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D102K20Y5PH6TL2R
Capacitors - Ceramic Capacitors D102K20Y5PH6TL2R
CAP CER 1000PF 100V Y5P RADIAL

CAP CER 1000PF 100V Y5P RADIAL

Supplier's Site
D 100V 1Nf ± 10% Y5P Reel E3 Vishay - 91K7129 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 1Nf ± 10% Y5P Reel E3 Vishay
91K7129
D 100V 1Nf ± 10% Y5P Reel E3 Vishay 91K7129
D 100V 1nF ± 10% Y5P REEL e3

D 100V 1nF ± 10% Y5P REEL e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D102K20Y5PH6TL2R-ND D102K20Y5PH6TL2R 91K7129
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 1Nf ± 10% Y5P Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011313 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0402B102K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details