CAP CER 1000PF 100V Y5P RADIAL Product overview: D102K20Y5PH6TJ6R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D102K20Y5PH6TJ6R can be used for catalog matching and distributor lookup.
1000pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Manufacturer: Vishay
Win Source Part Number: 1166042-D102K20Y5PH6
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
CAP CER 1000PF 100V Y5P RADIAL
CAP CER 1000PF 100V Y5P RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-D102K20Y5PH6TJ6R | D102K20Y5PH6TJ6R-ND | 1166042-D102K20Y5PH6TJ6R | D102K20Y5PH6TJ6R | D102K20Y5PH6TJ6R |
| Product Name | 1000PF 100V Capacitor | Ceramic Capacitors | Ceramic Capacitors - D102K20Y5PH6TJ6R | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| RoHS Compliant | Yes | ||||
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF |