Vishay Intertechnology, Inc. Ceramic Capacitors D102K20Y5PF6TL5R

Description
1000pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
1000pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D102K20Y5PF6TL5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D102K20Y5PF6TL5R-ND
Ceramic Capacitors D102K20Y5PF6TL5R-ND
1000pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc

1000pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
D 50V 1Nf ± 10% Y5P Reel E3 Vishay - 91K7123 - Newark, An Avnet Company
Chicago, IL, United States
D 50V 1Nf ± 10% Y5P Reel E3 Vishay
91K7123
D 50V 1Nf ± 10% Y5P Reel E3 Vishay 91K7123
D 50V 1nF ± 10% Y5P REEL e3

D 50V 1nF ± 10% Y5P REEL e3

Supplier's Site
Capacitors - Ceramic Capacitors - D102K20Y5PF6TL5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D102K20Y5PF6TL5R
Capacitors - Ceramic Capacitors D102K20Y5PF6TL5R
CAP CER 1000PF 50V Y5P RADIAL

CAP CER 1000PF 50V Y5P RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D102K20Y5PF6TL5R-ND 91K7123 D102K20Y5PF6TL5R
Product Name Ceramic Capacitors D 50V 1Nf ± 10% Y5P Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX681K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details