Vishay Intertechnology, Inc. Ceramic Capacitors D101K20Y5PF6UJ5R

Description
100pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
100pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D101K20Y5PF6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D101K20Y5PF6UJ5R-ND
Ceramic Capacitors D101K20Y5PF6UJ5R-ND
100pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc

100pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D101K20Y5PF6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D101K20Y5PF6UJ5R
Capacitors - Ceramic Capacitors D101K20Y5PF6UJ5R
CAP CER 100PF 50V Y5P RADIAL

CAP CER 100PF 50V Y5P RADIAL

Supplier's Site
D 50V 100Pf ±10% Y5P Ammo E3 Vishay - 91K7102 - Newark, An Avnet Company
Chicago, IL, United States
D 50V 100Pf ±10% Y5P Ammo E3 Vishay
91K7102
D 50V 100Pf ±10% Y5P Ammo E3 Vishay 91K7102
D 50V 100pF ±10% Y5P AMMO e3

D 50V 100pF ±10% Y5P AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D101K20Y5PF6UJ5R-ND D101K20Y5PF6UJ5R 91K7102
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 50V 100Pf ±10% Y5P Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0160100FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details