Vishay Intertechnology, Inc. Ceramic Capacitors D101K20Y5PF6TJ5R

Description
100pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
100pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D101K20Y5PF6TJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D101K20Y5PF6TJ5R-ND
Ceramic Capacitors D101K20Y5PF6TJ5R-ND
100pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc

100pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D101K20Y5PF6TJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D101K20Y5PF6TJ5R
Capacitors - Ceramic Capacitors D101K20Y5PF6TJ5R
CAP CER 100PF 50V Y5P RADIAL

CAP CER 100PF 50V Y5P RADIAL

Supplier's Site
D 50V 100Pf ±10% Y5P Reel E3 Vishay - 91K7101 - Newark, An Avnet Company
Chicago, IL, United States
D 50V 100Pf ±10% Y5P Reel E3 Vishay
91K7101
D 50V 100Pf ±10% Y5P Reel E3 Vishay 91K7101
D 50V 100pF ±10% Y5P REEL e3

D 50V 100pF ±10% Y5P REEL e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D101K20Y5PF6TJ5R-ND D101K20Y5PF6TJ5R 91K7101
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 50V 100Pf ±10% Y5P Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 101C183U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers