100pF ±10% 500V Ceramic Capacitor X5F Radial, Disc
CAP CER 100PF 500V X5F RADIAL
D 500V 100pF ±10% X5F BULK e3
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | D101K20X5FL63L6R-ND | D101K20X5FL63L6R | 91K7096 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | D 500V 100Pf ±10% X5F Bulk E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Range | 5.00E6 microF | 1.00E-4 microF |