Vishay Intertechnology, Inc. Ceramic Capacitors D101J20SL0F6UJ5R

Description
100pF ±5% 50V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
100pF ±5% 50V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D101J20SL0F6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D101J20SL0F6UJ5R-ND
Ceramic Capacitors D101J20SL0F6UJ5R-ND
100pF ±5% 50V Ceramic Capacitor SL Radial, Disc

100pF ±5% 50V Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
D 50V 100Pf ± 5% Sl0 Ammo E3 Vishay - 91K7082 - Newark, An Avnet Company
Chicago, IL, United States
D 50V 100Pf ± 5% Sl0 Ammo E3 Vishay
91K7082
D 50V 100Pf ± 5% Sl0 Ammo E3 Vishay 91K7082
D 50V 100pF ± 5% SL0 AMMO e3

D 50V 100pF ± 5% SL0 AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number D101J20SL0F6UJ5R-ND 91K7082
Product Name Ceramic Capacitors D 50V 100Pf ± 5% Sl0 Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N101K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C473U030AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers