Vishay Intertechnology, Inc. Ceramic Capacitors D101G39U2JL6TJ5R

Description
100pF ±2% 500V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
100pF ±2% 500V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D101G39U2JL6TJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D101G39U2JL6TJ5R-ND
Ceramic Capacitors D101G39U2JL6TJ5R-ND
100pF ±2% 500V Ceramic Capacitor U2J Radial, Disc

100pF ±2% 500V Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
CAP CER 100PF 500V 2% RADIAL - 886-D101G39U2JL6TJ5R - Utmel Electronic Limited
Hong Kong, China
CAP CER 100PF 500V 2% RADIAL
886-D101G39U2JL6TJ5R
CAP CER 100PF 500V 2% RADIAL 886-D101G39U2JL6TJ5R
CAP CER 100PF 500V 2% RADIAL

CAP CER 100PF 500V 2% RADIAL

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors
Product Number D101G39U2JL6TJ5R-ND 886-D101G39U2JL6TJ5R
Product Name Ceramic Capacitors CAP CER 100PF 500V 2% RADIAL
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - M15G829D2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details