Vishay Intertechnology, Inc. Attenuators CZB06S04090075HEA

Description
RF Attenuators 9dB 0 Hz ~ 3 GHz 75 Ohms 75mW 4-SMD, No Lead
Datasheet
Description
RF Attenuators 9dB 0 Hz ~ 3 GHz 75 Ohms 75mW 4-SMD, No Lead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - CZB06S04090075HEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 9dB 0 Hz ~ 3 GHz 75 Ohms 75mW 4-SMD, No Lead

RF Attenuators 9dB 0 Hz ~ 3 GHz 75 Ohms 75mW 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number CZB06S04090075HEA
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
6dB DC - 40GHz MMIC Differential Attenuator - ATD06-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-RFSA4013TR7DKR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o201003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details