Vishay Intertechnology, Inc. Attenuators CZB06S04080050HEA

Description
RF Attenuators 8dB 0 Hz ~ 3 GHz 50 Ohms 75mW 4-SMD, No Lead
Datasheet
Description
RF Attenuators 8dB 0 Hz ~ 3 GHz 50 Ohms 75mW 4-SMD, No Lead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - CZB06S04080050HEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 8dB 0 Hz ~ 3 GHz 50 Ohms 75mW 4-SMD, No Lead

RF Attenuators 8dB 0 Hz ~ 3 GHz 50 Ohms 75mW 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number CZB06S04080050HEA
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2030008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-24-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 25W - UIYCA25AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details