Vishay Intertechnology, Inc. RF and Wireless - Attenuators CZB06S04050050LEA

Description
RF ATTENUATOR 5DB 50OHM 4SMD
Description
RF ATTENUATOR 5DB 50OHM 4SMD

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators CZB06S04050050LEA
RF ATTENUATOR 5DB 50OHM 4SMD

RF ATTENUATOR 5DB 50OHM 4SMD

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number CZB06S04050050LEA
Product Name RF and Wireless - Attenuators
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.55 GHz X-Band Dual Rx Single Tx Beamformer - AWS-0103 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
RF Transceiver ICs - CYBL11573-76FNXIT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 29FCT2052HCTQ - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - SI32185-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 40-VFQFN Exposed Pad
View Details