Vishay Intertechnology, Inc. Attenuators CZB06S04030050LEA

Description
RF Attenuators 3dB 0Hz ~ 3GHz 50 Ohms 75mW 4-SMD, No Lead
Request a Quote Datasheet
Description
RF Attenuators 3dB 0Hz ~ 3GHz 50 Ohms 75mW 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - CZB06S04030050LEA-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 3GHz 50 Ohms 75mW 4-SMD, No Lead

RF Attenuators 3dB 0Hz ~ 3GHz 50 Ohms 75mW 4-SMD, No Lead

Buy Now Datasheet
Attenuators - CZB06S04030050LEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 3dB 0 Hz ~ 3 GHz 50 Ohms 75mW 4-SMD, No Lead

RF Attenuators 3dB 0 Hz ~ 3 GHz 50 Ohms 75mW 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number CZB06S04030050LEA-ND CZB06S04030050LEA
Product Name Attenuators Attenuators
Attenuation 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ATN01-00110CH, Passive GaAs MMIC Attenuator Family - ATN01-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
0.02 - 15 GHz, SOI 6-Bit Digital Attenuator - QPC5330 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0200 to 15 GHz
View Details
Coaxial Attenuator - 5o201003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details