Vishay Intertechnology, Inc. Attenuators CZB06S04015050LRT

Description
RF Attenuators 2dB 0 Hz ~ 3 GHz 50 Ohms 75mW 4-SMD, No Lead
Datasheet
Description
RF Attenuators 2dB 0 Hz ~ 3 GHz 50 Ohms 75mW 4-SMD, No Lead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - CZB06S04015050LRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 2dB 0 Hz ~ 3 GHz 50 Ohms 75mW 4-SMD, No Lead

RF Attenuators 2dB 0 Hz ~ 3 GHz 50 Ohms 75mW 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number CZB06S04015050LRT
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-S4W2+-ND - DigiKey
Specs
Attenuation 4 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
3 suppliers
ColorConnect Attenuators - AT-SMA-02-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuators - 2312-RFSA3413TR7CT-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
2 suppliers
ATN10-0050CSP1, Chip Scale Package MMIC 50 GHz 10dB Attenuator - ATN10-0050CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 50 GHz
Package Type Surface Mount; surface-mount
View Details