Vishay Intertechnology, Inc. Tantalum Capacitors CWR26MK106KBHA

Description
10µF Conformal Coated Tantalum Capacitors 35V 2915 (7338 Metric) 500mOhm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 35V 2915 (7338 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - CWR26MK106KBHA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
CWR26MK106KBHA-ND
Tantalum Capacitors CWR26MK106KBHA-ND
10µF Conformal Coated Tantalum Capacitors 35V 2915 (7338 Metric) 500mOhm

10µF Conformal Coated Tantalum Capacitors 35V 2915 (7338 Metric) 500mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - CWR26MK106KBHA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
CWR26MK106KBHA
Capacitors - Tantalum Capacitors CWR26MK106KBHA
CAP TANT 10UF 10% 35V 2915

CAP TANT 10UF 10% 35V 2915

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number CWR26MK106KBHA-ND CWR26MK106KBHA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1701214 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 227AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers