Vishay Intertechnology, Inc. Tantalum Capacitors CWR26KK106JCGA

Description
10µF Conformal Coated Tantalum Capacitors 25V 2711 (6728 Metric) 350mOhm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 25V 2711 (6728 Metric) 350mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - CWR26KK106JCGA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
CWR26KK106JCGA-ND
Tantalum Capacitors CWR26KK106JCGA-ND
10µF Conformal Coated Tantalum Capacitors 25V 2711 (6728 Metric) 350mOhm

10µF Conformal Coated Tantalum Capacitors 25V 2711 (6728 Metric) 350mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - CWR26KK106JCGA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
CWR26KK106JCGA
Capacitors - Tantalum Capacitors CWR26KK106JCGA
CAP TANT 10UF 5% 25V 2711

CAP TANT 10UF 5% 25V 2711

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number CWR26KK106JCGA-ND CWR26KK106JCGA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100391KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers