Vishay Intertechnology, Inc. Tantalum Capacitors CWR26KB106KBGA

Description
10µF Conformal Coated Tantalum Capacitors 25V 2711 (6728 Metric) 350mOhm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 25V 2711 (6728 Metric) 350mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - CWR26KB106KBGA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
CWR26KB106KBGA-ND
Tantalum Capacitors CWR26KB106KBGA-ND
10µF Conformal Coated Tantalum Capacitors 25V 2711 (6728 Metric) 350mOhm

10µF Conformal Coated Tantalum Capacitors 25V 2711 (6728 Metric) 350mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - CWR26KB106KBGA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
CWR26KB106KBGA
Capacitors - Tantalum Capacitors CWR26KB106KBGA
CAP TANT 10UF 10% 25V 2711

CAP TANT 10UF 10% 25V 2711

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number CWR26KB106KBGA-ND CWR26KB106KBGA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701023 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-040220500102KXTFM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details