Vishay Intertechnology, Inc. Tantalum Capacitors CWR26HK336JCFC

Description
33µF Conformal Coated Tantalum Capacitors 15V 2214 (5634 Metric) 800mOhm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 15V 2214 (5634 Metric) 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - CWR26HK336JCFC-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
CWR26HK336JCFC-ND
Tantalum Capacitors CWR26HK336JCFC-ND
33µF Conformal Coated Tantalum Capacitors 15V 2214 (5634 Metric) 800mOhm

33µF Conformal Coated Tantalum Capacitors 15V 2214 (5634 Metric) 800mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - CWR26HK336JCFC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
CWR26HK336JCFC
Capacitors - Tantalum Capacitors CWR26HK336JCFC
CAP TANT 33UF 5% 15V 2214

CAP TANT 33UF 5% 15V 2214

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number CWR26HK336JCFC-ND CWR26HK336JCFC
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDC226K025NSF-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1608-1288-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details