Vishay Intertechnology, Inc. Tantalum Capacitors CWR26HH226MBGA

Description
22µF Conformal Coated Tantalum Capacitors 15V 2711 (6728 Metric) 275mOhm
Request a Quote Datasheet
Description
22µF Conformal Coated Tantalum Capacitors 15V 2711 (6728 Metric) 275mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - CWR26HH226MBGA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
CWR26HH226MBGA-ND
Tantalum Capacitors CWR26HH226MBGA-ND
22µF Conformal Coated Tantalum Capacitors 15V 2711 (6728 Metric) 275mOhm

22µF Conformal Coated Tantalum Capacitors 15V 2711 (6728 Metric) 275mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - CWR26HH226MBGA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
CWR26HH226MBGA
Capacitors - Tantalum Capacitors CWR26HH226MBGA
CAP TANT 22UF 20% 15V 2711

CAP TANT 22UF 20% 15V 2711

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number CWR26HH226MBGA-ND CWR26HH226MBGA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000120FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Tantalum Capacitors - T491B106K020AS-F - 935925-T491B106K020AS-F - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Mounting Style Surface Mount Technology
View Details
3 suppliers