Vishay Intertechnology, Inc. Tantalum Capacitors CWR26HH107MBHA

Description
100µF Conformal Coated Tantalum Capacitors 15V 2915 (7338 Metric) 180mOhm
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 15V 2915 (7338 Metric) 180mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - CWR26HH107MBHA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
CWR26HH107MBHA-ND
Tantalum Capacitors CWR26HH107MBHA-ND
100µF Conformal Coated Tantalum Capacitors 15V 2915 (7338 Metric) 180mOhm

100µF Conformal Coated Tantalum Capacitors 15V 2915 (7338 Metric) 180mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - CWR26HH107MBHA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
CWR26HH107MBHA
Capacitors - Tantalum Capacitors CWR26HH107MBHA
CAP TANT 100UF 20% 15V 2915

CAP TANT 100UF 20% 15V 2915

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number CWR26HH107MBHA-ND CWR26HH107MBHA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX103M016K202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details