Vishay Intertechnology, Inc. Tantalum Capacitors CWR26HH107JBHZ

Description
100µF Conformal Coated Tantalum Capacitors 15V 2915 (7338 Metric) 180mOhm
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 15V 2915 (7338 Metric) 180mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - CWR26HH107JBHZ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
CWR26HH107JBHZ-ND
Tantalum Capacitors CWR26HH107JBHZ-ND
100µF Conformal Coated Tantalum Capacitors 15V 2915 (7338 Metric) 180mOhm

100µF Conformal Coated Tantalum Capacitors 15V 2915 (7338 Metric) 180mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - CWR26HH107JBHZ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
CWR26HH107JBHZ
Capacitors - Tantalum Capacitors CWR26HH107JBHZ
CAP TANT 100UF 5% 15V 2915

CAP TANT 100UF 5% 15V 2915

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number CWR26HH107JBHZ-ND CWR26HH107JBHZ
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U050DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details