Vishay Intertechnology, Inc. Tantalum Capacitors CWR26HC336JCFB

Description
33µF Conformal Coated Tantalum Capacitors 15V 2214 (5634 Metric) 800mOhm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 15V 2214 (5634 Metric) 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - CWR26HC336JCFB-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
CWR26HC336JCFB-ND
Tantalum Capacitors CWR26HC336JCFB-ND
33µF Conformal Coated Tantalum Capacitors 15V 2214 (5634 Metric) 800mOhm

33µF Conformal Coated Tantalum Capacitors 15V 2214 (5634 Metric) 800mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - CWR26HC336JCFB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
CWR26HC336JCFB
Capacitors - Tantalum Capacitors CWR26HC336JCFB
CAP TANT 33UF 5% 15V 2214

CAP TANT 33UF 5% 15V 2214

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number CWR26HC336JCFB-ND CWR26HC336JCFB
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101392U050AB3A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers