Vishay Intertechnology, Inc. Tantalum Capacitors CWR26HC106KBFB

Description
10µF Conformal Coated Tantalum Capacitors 15V 2214 (5634 Metric) 667mOhm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 15V 2214 (5634 Metric) 667mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - CWR26HC106KBFB-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
CWR26HC106KBFB-ND
Tantalum Capacitors CWR26HC106KBFB-ND
10µF Conformal Coated Tantalum Capacitors 15V 2214 (5634 Metric) 667mOhm

10µF Conformal Coated Tantalum Capacitors 15V 2214 (5634 Metric) 667mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - CWR26HC106KBFB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
CWR26HC106KBFB
Capacitors - Tantalum Capacitors CWR26HC106KBFB
CAP TANT 10UF 10% 15V 2214

CAP TANT 10UF 10% 15V 2214

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number CWR26HC106KBFB-ND CWR26HC106KBFB
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100270FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details