Vishay Intertechnology, Inc. Tantalum Capacitors CWR26HC106JBFC

Description
10µF Conformal Coated Tantalum Capacitors 15V 2214 (5634 Metric) 667mOhm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 15V 2214 (5634 Metric) 667mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - CWR26HC106JBFC-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
CWR26HC106JBFC-ND
Tantalum Capacitors CWR26HC106JBFC-ND
10µF Conformal Coated Tantalum Capacitors 15V 2214 (5634 Metric) 667mOhm

10µF Conformal Coated Tantalum Capacitors 15V 2214 (5634 Metric) 667mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - CWR26HC106JBFC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
CWR26HC106JBFC
Capacitors - Tantalum Capacitors CWR26HC106JBFC
CAP TANT 10UF 5% 15V 2214

CAP TANT 10UF 5% 15V 2214

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number CWR26HC106JBFC-ND CWR26HC106JBFC
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701197 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details