Vishay Intertechnology, Inc. Tantalum Capacitors CWR26HB336MBFB

Description
33µF Conformal Coated Tantalum Capacitors 15V 2214 (5634 Metric) 800mOhm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 15V 2214 (5634 Metric) 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - CWR26HB336MBFB-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
CWR26HB336MBFB-ND
Tantalum Capacitors CWR26HB336MBFB-ND
33µF Conformal Coated Tantalum Capacitors 15V 2214 (5634 Metric) 800mOhm

33µF Conformal Coated Tantalum Capacitors 15V 2214 (5634 Metric) 800mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - CWR26HB336MBFB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
CWR26HB336MBFB
Capacitors - Tantalum Capacitors CWR26HB336MBFB
CAP TANT 33UF 20% 15V 2214

CAP TANT 33UF 20% 15V 2214

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number CWR26HB336MBFB-ND CWR26HB336MBFB
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701023 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1608-1253-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details