Vishay Intertechnology, Inc. Tantalum Capacitors CWR26HB336JBFZ

Description
33µF Conformal Coated Tantalum Capacitors 15V 2214 (5634 Metric) 800mOhm
Request a Quote Datasheet
Description
33µF Conformal Coated Tantalum Capacitors 15V 2214 (5634 Metric) 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - CWR26HB336JBFZ-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
CWR26HB336JBFZ-ND
Tantalum Capacitors CWR26HB336JBFZ-ND
33µF Conformal Coated Tantalum Capacitors 15V 2214 (5634 Metric) 800mOhm

33µF Conformal Coated Tantalum Capacitors 15V 2214 (5634 Metric) 800mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - CWR26HB336JBFZ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
CWR26HB336JBFZ
Capacitors - Tantalum Capacitors CWR26HB336JBFZ
CAP TANT 33UF 5% 15V 2214

CAP TANT 33UF 5% 15V 2214

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number CWR26HB336JBFZ-ND CWR26HB336JBFZ
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100181JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details