Vishay Intertechnology, Inc. Tantalum Capacitors CWR26HB106JCFB

Description
10µF Conformal Coated Tantalum Capacitors 15V 2214 (5634 Metric) 667mOhm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 15V 2214 (5634 Metric) 667mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - CWR26HB106JCFB-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
CWR26HB106JCFB-ND
Tantalum Capacitors CWR26HB106JCFB-ND
10µF Conformal Coated Tantalum Capacitors 15V 2214 (5634 Metric) 667mOhm

10µF Conformal Coated Tantalum Capacitors 15V 2214 (5634 Metric) 667mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - CWR26HB106JCFB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
CWR26HB106JCFB
Capacitors - Tantalum Capacitors CWR26HB106JCFB
CAP TANT 10UF 5% 15V 2214

CAP TANT 10UF 5% 15V 2214

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number CWR26HB106JCFB-ND CWR26HB106JCFB
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101102U075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF
View Details
3 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details