Vishay Precision Group Tantalum Capacitor, 4.7Uf, 50V, 1.5 Ohm, 0.1, Smd; Capacitance Vishay CWR06NH475KR

Description
TANTALUM CAPACITOR, 4.7UF, 50V, 1.5 OHM, 0.1, SMD; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:3015 [7738 Metric]; Capacitance Tolerance:± 10%; ESR:1.5ohm; Manufacturer Size Code:H; Failure Rate:R; Ripple Current:- RoHS Compliant: NA
Description
TANTALUM CAPACITOR, 4.7UF, 50V, 1.5 OHM, 0.1, SMD; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:3015 [7738 Metric]; Capacitance Tolerance:± 10%; ESR:1.5ohm; Manufacturer Size Code:H; Failure Rate:R; Ripple Current:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 4.7Uf, 50V, 1.5 Ohm, 0.1, Smd; Capacitance Vishay - 45C9623 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 50V, 1.5 Ohm, 0.1, Smd; Capacitance Vishay
45C9623
Tantalum Capacitor, 4.7Uf, 50V, 1.5 Ohm, 0.1, Smd; Capacitance Vishay 45C9623
TANTALUM CAPACITOR, 4.7UF, 50V, 1.5 OHM, 0.1, SMD; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:3015 [7738 Metric]; Capacitance Tolerance:± 10%; ESR:1.5ohm; Manufacturer Size Code:H; Failure Rate:R; Ripple Current:- RoHS Compliant: NA

TANTALUM CAPACITOR, 4.7UF, 50V, 1.5 OHM, 0.1, SMD; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:3015 [7738 Metric]; Capacitance Tolerance:± 10%; ESR:1.5ohm; Manufacturer Size Code:H; Failure Rate:R; Ripple Current:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 45C9623
Product Name Tantalum Capacitor, 4.7Uf, 50V, 1.5 Ohm, 0.1, Smd; Capacitance Vishay
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C134U020EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000750FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details