Vishay Precision Group Tantalum Capacitor, 4.7Uf, 50V, 1.5 Ohm, 0.1, Smd; Capacitance Vishay CWR06NC475KB

Description
TANTALUM CAPACITOR, 4.7UF, 50V, 1.5 OHM, 0.1, SMD; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:3015 [7738 Metric]; Capacitance Tolerance:± 10%; ESR:1.5ohm; Manufacturer Size Code:H; Failure Rate:B; Ripple Current:- RoHS Compliant: NA
Description
TANTALUM CAPACITOR, 4.7UF, 50V, 1.5 OHM, 0.1, SMD; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:3015 [7738 Metric]; Capacitance Tolerance:± 10%; ESR:1.5ohm; Manufacturer Size Code:H; Failure Rate:B; Ripple Current:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 4.7Uf, 50V, 1.5 Ohm, 0.1, Smd; Capacitance Vishay - 45C9483 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 50V, 1.5 Ohm, 0.1, Smd; Capacitance Vishay
45C9483
Tantalum Capacitor, 4.7Uf, 50V, 1.5 Ohm, 0.1, Smd; Capacitance Vishay 45C9483
TANTALUM CAPACITOR, 4.7UF, 50V, 1.5 OHM, 0.1, SMD; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:3015 [7738 Metric]; Capacitance Tolerance:± 10%; ESR:1.5ohm; Manufacturer Size Code:H; Failure Rate:B; Ripple Current:- RoHS Compliant: NA

TANTALUM CAPACITOR, 4.7UF, 50V, 1.5 OHM, 0.1, SMD; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:3015 [7738 Metric]; Capacitance Tolerance:± 10%; ESR:1.5ohm; Manufacturer Size Code:H; Failure Rate:B; Ripple Current:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 45C9483
Product Name Tantalum Capacitor, 4.7Uf, 50V, 1.5 Ohm, 0.1, Smd; Capacitance Vishay
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C104U050CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details