4.7µF Conformal Coated Tantalum Capacitors 35V 2711 (6728 Metric) 1.5Ohm
4.7µF Conformal Coated Tantalum Capacitors 35V 2711 (6728 Metric) 1.5Ohm
4.7µF Conformal Coated Tantalum Capacitors 35V 2711 (6728 Metric) 1.5Ohm
CAP TANT 4.7UF 10% 35V 2711
CAP TANT 4.7UF 10% 35V 2711
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1012-1050-6-ND | 1012-1050-1-ND | CWR06MC475KB/PR | CWR06MC475KB/PR |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | Military | Military | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |