Vishay Precision Group Tantalum Capacitor, 1Uf, 35V, 6.5 Ohm, 0.1, Smd; Capacitance Vishay CWR06MC105KC

Description
TANTALUM CAPACITOR, 1UF, 35V, 6.5 OHM, 0.1, SMD; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:1510 [3825 Metric]; Capacitance Tolerance:± 10%; ESR:6.5ohm; Manufacturer Size Code:D; Product Range:CWR06 Series RoHS Compliant: NA
Datasheet
Description
TANTALUM CAPACITOR, 1UF, 35V, 6.5 OHM, 0.1, SMD; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:1510 [3825 Metric]; Capacitance Tolerance:± 10%; ESR:6.5ohm; Manufacturer Size Code:D; Product Range:CWR06 Series RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 1Uf, 35V, 6.5 Ohm, 0.1, Smd; Capacitance Vishay - 45C8977 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 35V, 6.5 Ohm, 0.1, Smd; Capacitance Vishay
45C8977
Tantalum Capacitor, 1Uf, 35V, 6.5 Ohm, 0.1, Smd; Capacitance Vishay 45C8977
TANTALUM CAPACITOR, 1UF, 35V, 6.5 OHM, 0.1, SMD; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:1510 [3825 Metric]; Capacitance Tolerance:± 10%; ESR:6.5ohm; Manufacturer Size Code:D; Product Range:CWR06 Series RoHS Compliant: NA

TANTALUM CAPACITOR, 1UF, 35V, 6.5 OHM, 0.1, SMD; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:1510 [3825 Metric]; Capacitance Tolerance:± 10%; ESR:6.5ohm; Manufacturer Size Code:D; Product Range:CWR06 Series RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 45C8977
Product Name Tantalum Capacitor, 1Uf, 35V, 6.5 Ohm, 0.1, Smd; Capacitance Vishay
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C563U040CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers